Murata Electronics Ceramic Capacitors GCM1885C1H390FA16J

Description
39pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
39pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16419-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16419-2-ND
Ceramic Capacitors 490-16419-2-ND
39pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

39pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16419-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16419-6-ND
Ceramic Capacitors 490-16419-6-ND
39pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

39pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16419-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16419-1-ND
Ceramic Capacitors 490-16419-1-ND
39pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

39pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
39PF 50V Capacitor
60-GCM1885C1H390FA16J
39PF 50V Capacitor 60-GCM1885C1H390FA16J
CAP CER 39PF 50V C0G/NP0 0603 Product overview: GCM1885C1H390FA16J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 39PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C1H390FA16 J can be used for catalog matching and distributor lookup.

CAP CER 39PF 50V C0G/NP0 0603 Product overview: GCM1885C1H390FA16J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 39PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C1H390FA16J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 490-16419-2-ND 490-16419-6-ND 60-GCM1885C1H390FA16J
Product Name Ceramic Capacitors Ceramic Capacitors 39PF 50V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100180KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701222 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details