Murata Electronics Ceramic Capacitors GCM1885C1H2R4CA16D

Description
CAP CER 2.4PF 50V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 2.4PF 50V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM1885C1H2R4CA16DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2.4PF 50V C0G/NP0 0603

CAP CER 2.4PF 50V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1885C1H2R4CA16DTR-ND - DigiKey
Thief River Falls, MN, United States
2.4pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2.4pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1885C1H2R4CA16DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2.4PF 50V C0G/NP0 0603

CAP CER 2.4PF 50V C0G/NP0 0603

Buy Now Datasheet
Capacitors - Ceramic Capacitors GCM1885C1H2R4CA16D
CAP CER 2.4PF 50V C0G/NP0 0603

CAP CER 2.4PF 50V C0G/NP0 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GCM1885C1H2R4CA16DDKR-ND 490-GCM1885C1H2R4CA16DTR-ND GCM1885C1H2R4CA16D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701150 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C273U016AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers