Murata Electronics Ceramic Capacitors GCM1885C1H272JA16J

Description
CAP CER 2700PF 50V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 2700PF 50V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM1885C1H272JA16JCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2700PF 50V C0G/NP0 0603

CAP CER 2700PF 50V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1885C1H272JA16JDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2700PF 50V C0G/NP0 0603

CAP CER 2700PF 50V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1885C1H272JA16JTR-ND - DigiKey
Thief River Falls, MN, United States
2700pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2700pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCM1885C1H272JA16J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1885C1H272JA16J
Ceramic Capacitors GCM1885C1H272JA16J
CAP CER 2700PF 50V C0G/NP0 0603

CAP CER 2700PF 50V C0G/NP0 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GCM1885C1H272JA16J
CAP CER 2700PF 50V C0G/NP0 0603

CAP CER 2700PF 50V C0G/NP0 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCM1885C1H272JA16JCT-ND 490-GCM1885C1H272JA16JDKR-ND GCM1885C1H272JA16J GCM1885C1H272JA16J
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101222U050AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details