Murata Electronics Ceramic Capacitors GCM1885C1H242JA16J

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM1885C1H242JA16JTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - GCM1885C1H242JA16J - 919544-GCM1885C1H242JA16J - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM1885C1H242JA16J
919544-GCM1885C1H242JA16J
Ceramic Capacitors - GCM1885C1H242JA16J 919544-GCM1885C1H242JA16J
Manufacturer: Murata Electronics North America Win Source Part Number: 919544-GCM1885C1H242 JA16J Series: * Features: Ceramic Capacitor Package: Reel - TR Family Name: GCM1885C1H Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-GCM1885C1H242JA1 6J, 490-GCM1885C1H242JA1 6J-ND, 490-GCM1885C1H242JA1 6JTR

Manufacturer: Murata Electronics North America
Win Source Part Number: 919544-GCM1885C1H242JA16J
Series: *
Features: Ceramic Capacitor
Package: Reel - TR
Family Name: GCM1885C1H
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-GCM1885C1H242JA16J, 490-GCM1885C1H242JA16J-ND, 490-GCM1885C1H242JA16JTR

Buy Now
Singapore, Singapore
2400PF 50V Capacitor
60-GCM1885C1H242JA16J
2400PF 50V Capacitor 60-GCM1885C1H242JA16J
CAP CER 2400PF 50V C0G/NP0 0603 Product overview: GCM1885C1H242JA16J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2400PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2400PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C1H242JA16 J can be used for catalog matching and distributor lookup.

CAP CER 2400PF 50V C0G/NP0 0603 Product overview: GCM1885C1H242JA16J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2400PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2400PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C1H242JA16J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GCM1885C1H242JA16J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1885C1H242JA16J
Ceramic Capacitors GCM1885C1H242JA16J
CAP CER

CAP CER

Supplier's Site
Capacitors - Ceramic Capacitors GCM1885C1H242JA16J
CAP CER 2400PF 50V C0G/NP0 0603

CAP CER 2400PF 50V C0G/NP0 0603

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCM1885C1H242JA16JTR-ND 919544-GCM1885C1H242JA16J 60-GCM1885C1H242JA16J GCM1885C1H242JA16J GCM1885C1H242JA16J
Product Name Ceramic Capacitors Ceramic Capacitors - GCM1885C1H242JA16J 2400PF 50V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Capacitor, Ceramic;0.1uF;Multilayer;Radial;100 V;10%;X7R;0.09In.T;0.29In.L;0.29 - 70186303 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers