Murata Electronics Ceramic Capacitors GCM1885C1H221FA16J

Description
CAP CER 220PF 50V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 220PF 50V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM1885C1H221FA16JTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 220PF 50V C0G/NP0 0603

CAP CER 220PF 50V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - GCM1885C1H221FA16J - 968729-GCM1885C1H221FA16J - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM1885C1H221FA16J
968729-GCM1885C1H221FA16J
Ceramic Capacitors - GCM1885C1H221FA16J 968729-GCM1885C1H221FA16J
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968729-GCM1885C1H221 FA16J Length: 1.6 mm Capacitance: 220 pF Thickness: 800 µm Width: 800 µm Categories: Ceramic Capacitors Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 968729-GCM1885C1H221FA16J
Length: 1.6 mm
Capacitance: 220 pF
Thickness: 800 µm
Width: 800 µm
Categories: Ceramic Capacitors
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
Singapore, Singapore
220PF 50V Capacitor
60-GCM1885C1H221FA16J
220PF 50V Capacitor 60-GCM1885C1H221FA16J
CAP CER 220PF 50V C0G/NP0 0603 Product overview: GCM1885C1H221FA16J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C1H221FA16 J can be used for catalog matching and distributor lookup.

CAP CER 220PF 50V C0G/NP0 0603 Product overview: GCM1885C1H221FA16J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C1H221FA16J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GCM1885C1H221FA16J
CAP CER 220PF 50V C0G/NP0 0603

CAP CER 220PF 50V C0G/NP0 0603

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCM1885C1H221FA16JTR-ND 968729-GCM1885C1H221FA16J 60-GCM1885C1H221FA16J GCM1885C1H221FA16J
Product Name Ceramic Capacitors Ceramic Capacitors - GCM1885C1H221FA16J 220PF 50V Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Film Capacitors - 113409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, i.f. transformer, pulse network, timing, tuned circuit
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C253U075BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers