Murata Electronics Ceramic Capacitors GCM1885C1H202GA16D

Description
2000pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
2000pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM1885C1H202GA16DTR-ND - DigiKey
Thief River Falls, MN, United States
2000pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2000pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1885C1H202GA16DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2000PF 50V C0G/NP0 0603

CAP CER 2000PF 50V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1885C1H202GA16DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2000PF 50V C0G/NP0 0603

CAP CER 2000PF 50V C0G/NP0 0603

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GCM1885C1H202GA16D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GCM1885C1H202GA16D
Capacitors - Ceramic Capacitors GCM1885C1H202GA16D
CAP CER 2000PF 50V C0G/NP0 0603

CAP CER 2000PF 50V C0G/NP0 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GCM1885C1H202GA16DTR-ND 490-GCM1885C1H202GA16DDKR-ND GCM1885C1H202GA16D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U025DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details