Murata Electronics 1800PF 50V Capacitor GCM1885C1H182JA16D

Description
CAP CER 1800PF 50V C0G/NP0 0603 Product overview: GCM1885C1H182JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C1H182JA16 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1800PF 50V C0G/NP0 0603 Product overview: GCM1885C1H182JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C1H182JA16 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1800PF 50V Capacitor
60-GCM1885C1H182JA16D
1800PF 50V Capacitor 60-GCM1885C1H182JA16D
CAP CER 1800PF 50V C0G/NP0 0603 Product overview: GCM1885C1H182JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C1H182JA16 D can be used for catalog matching and distributor lookup.

CAP CER 1800PF 50V C0G/NP0 0603 Product overview: GCM1885C1H182JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C1H182JA16D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-8004-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8004-1-ND
Ceramic Capacitors 490-8004-1-ND
1800pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1800pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8004-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8004-6-ND
Ceramic Capacitors 490-8004-6-ND
1800pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1800pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8004-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8004-2-ND
Ceramic Capacitors 490-8004-2-ND
1800pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1800pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCM1885C1H182JA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1885C1H182JA16D
Ceramic Capacitors GCM1885C1H182JA16D
CAP CER 1800PF 50V C0G/NP0 0603

CAP CER 1800PF 50V C0G/NP0 0603

Supplier's Site Datasheet
Cap, Aec-Q200, 1800Pf, 50V, Mlcc, 0603 Rohs Compliant Murata - 92AH4795 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1800Pf, 50V, Mlcc, 0603 Rohs Compliant Murata
92AH4795
Cap, Aec-Q200, 1800Pf, 50V, Mlcc, 0603 Rohs Compliant Murata 92AH4795
CAP, AEC-Q200, 1800PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 1800PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GCM1885C1H182JA16D 490-8004-1-ND 490-8004-6-ND GCM1885C1H182JA16D 92AH4795
Product Name 1800PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 1800Pf, 50V, Mlcc, 0603 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0018 microF 0.0018 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1725705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Capacitors - Film Capacitors - 105PHB850K2H - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details