Murata Electronics Ceramic Capacitors GCM1885C1H162GA16D

Description
1600pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
1600pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM1885C1H162GA16DTR-ND - DigiKey
Thief River Falls, MN, United States
1600pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1600pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1885C1H162GA16DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1600PF 50V C0G/NP0 0603

CAP CER 1600PF 50V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1885C1H162GA16DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1600PF 50V C0G/NP0 0603

CAP CER 1600PF 50V C0G/NP0 0603

Buy Now Datasheet
Capacitors - Ceramic Capacitors GCM1885C1H162GA16D
CAP CER 1600PF 50V C0G/NP0 0603

CAP CER 1600PF 50V C0G/NP0 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GCM1885C1H162GA16DTR-ND 490-GCM1885C1H162GA16DDKR-ND GCM1885C1H162GA16D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504N681G250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminium Capacitors - 1701246 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details