Murata Electronics Ceramic Capacitors GCM1885C1H122FA16D

Description
1200pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
1200pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM1885C1H122FA16DCT-ND - DigiKey
Thief River Falls, MN, United States
1200pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1200pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1885C1H122FA16DTR-ND - DigiKey
Thief River Falls, MN, United States
1200pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1200pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1885C1H122FA16DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1200PF 50V C0G/NP0 0603

CAP CER 1200PF 50V C0G/NP0 0603

Buy Now Datasheet
Cap, Aec-Q200, 1200Pf, 50V, Mlcc, 0603 Rohs Compliant Murata - 92AH4792 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1200Pf, 50V, Mlcc, 0603 Rohs Compliant Murata
92AH4792
Cap, Aec-Q200, 1200Pf, 50V, Mlcc, 0603 Rohs Compliant Murata 92AH4792
CAP, AEC-Q200, 1200PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 1200PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-GCM1885C1H122FA16DCT-ND 490-GCM1885C1H122FA16DDKR-ND 92AH4792
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 1200Pf, 50V, Mlcc, 0603 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminium Capacitors - 1701287 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M20U154M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details