Murata Electronics Ceramic Capacitors GCM155R72A681KA37D

Description
CAP CER 680PF 100V X7R 0402
Request a Quote Datasheet
Description
CAP CER 680PF 100V X7R 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM155R72A681KA37DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 680PF 100V X7R 0402

CAP CER 680PF 100V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GCM155R72A681KA37DTR-ND - DigiKey
Thief River Falls, MN, United States
680pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

680pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM155R72A681KA37DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 680PF 100V X7R 0402

CAP CER 680PF 100V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - GCM155R72A681KA37D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM155R72A681KA37D
Ceramic Capacitors GCM155R72A681KA37D
CAP CER 680PF 100V X7R 0402

CAP CER 680PF 100V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GCM155R72A681KA37DDKR-ND 490-GCM155R72A681KA37DTR-ND GCM155R72A681KA37D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Film Capacitor - 106PHC250K - Richardson RFPD
Specs
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
Capacitance Range 10 microF
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details