Murata Electronics Ceramic Capacitors GCM155R72A472KA37D

Description
4700pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-4765-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4765-6-ND
Ceramic Capacitors 490-4765-6-ND
4700pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

4700pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4765-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4765-2-ND
Ceramic Capacitors 490-4765-2-ND
4700pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

4700pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4765-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4765-1-ND
Ceramic Capacitors 490-4765-1-ND
4700pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

4700pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2477848P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477848P
MLCCs - Multilayer Ceramic Capacitors 2477848P
Murata GCM155R72A472KA37D

Murata GCM155R72A472KA37D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477848 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477848
MLCCs - Multilayer Ceramic Capacitors 2477848
Murata GCM155R72A472KA37D

Murata GCM155R72A472KA37D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477847 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477847
MLCCs - Multilayer Ceramic Capacitors 2477847
Murata GCM155R72A472KA37D

Murata GCM155R72A472KA37D

Supplier's Site
Capacitors -Ceramic Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors -Ceramic Capacitors
Capacitors -Ceramic Capacitors
Manufacturer: Murata Electronics Category: Capacitors -Ceramic Capacitors Series: GCM Package: Tape & Reel (TR) Cut Tape (CT) Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount, MLCC Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Thickness (Max): 0.022" (0.55mm) Base Product Number: GCM155R72A Product Status: Active

Manufacturer: Murata Electronics
Category: Capacitors -Ceramic Capacitors
Series: GCM
Package: Tape & Reel (TR) Cut Tape (CT)
Package / Case: 0402 (1005 Metric)
Mounting Type: Surface Mount, MLCC
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Thickness (Max): 0.022" (0.55mm)
Base Product Number: GCM155R72A
Product Status: Active

Buy Now Datasheet
Singapore, Singapore
4700PF 100V Capacitor
60-GCM155R72A472KA37D
4700PF 100V Capacitor 60-GCM155R72A472KA37D
CAP CER 4700PF 100V X7R 0402 Product overview: GCM155R72A472KA37D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155R72A472KA37 D can be used for catalog matching and distributor lookup.

CAP CER 4700PF 100V X7R 0402 Product overview: GCM155R72A472KA37D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155R72A472KA37D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Aec-Q200, 4700Pf, 100V, Mlcc, 0402 Rohs Compliant Murata - 92AH4679 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 4700Pf, 100V, Mlcc, 0402 Rohs Compliant Murata
92AH4679
Cap, Aec-Q200, 4700Pf, 100V, Mlcc, 0402 Rohs Compliant Murata 92AH4679
CAP, AEC-Q200, 4700PF, 100V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 4700PF, 100V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GCM155R72A472KA37D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM155R72A472KA37D
Ceramic Capacitors GCM155R72A472KA37D
CAP CER 4700PF 100V X7R 0402

CAP CER 4700PF 100V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-4765-6-ND 490-4765-2-ND 2477848P 60-GCM155R72A472KA37D 92AH4679 GCM155R72A472KA37D
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitors -Ceramic Capacitors 4700PF 100V Capacitor Cap, Aec-Q200, 4700Pf, 100V, Mlcc, 0402 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105K250CS6G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 1608-1260-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers