Murata Electronics Ceramic Capacitors GCM155R72A471KA37J

Description
CAP CER 470PF 100V X7R 0402
Request a Quote Datasheet
Description
CAP CER 470PF 100V X7R 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM155R72A471KA37JCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 470PF 100V X7R 0402

CAP CER 470PF 100V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GCM155R72A471KA37JDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 470PF 100V X7R 0402

CAP CER 470PF 100V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GCM155R72A471KA37JTR-ND - DigiKey
Thief River Falls, MN, United States
470pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

470pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GCM155R72A471KA37J
CAP CER 470PF 100V X7R 0402

CAP CER 470PF 100V X7R 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GCM155R72A471KA37JCT-ND 490-GCM155R72A471KA37JDKR-ND GCM155R72A471KA37J
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - 0505J1500220JQT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminium Capacitors - 1701066 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details