Murata Electronics Ceramic Capacitors GCM155R72A471KA37D

Description
470pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
470pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-4910-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4910-2-ND
Ceramic Capacitors 490-4910-2-ND
470pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

470pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4910-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4910-6-ND
Ceramic Capacitors 490-4910-6-ND
470pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

470pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4910-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4910-1-ND
Ceramic Capacitors 490-4910-1-ND
470pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

470pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCM155R72A471KA37D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM155R72A471KA37D
Ceramic Capacitors GCM155R72A471KA37D
CAP CER 470PF 100V X7R 0402

CAP CER 470PF 100V X7R 0402

Supplier's Site Datasheet
Cap, Aec-Q200, 470Pf, 100V, Mlcc, 0402 Rohs Compliant Murata - 92AH4678 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 470Pf, 100V, Mlcc, 0402 Rohs Compliant Murata
92AH4678
Cap, Aec-Q200, 470Pf, 100V, Mlcc, 0402 Rohs Compliant Murata 92AH4678
CAP, AEC-Q200, 470PF, 100V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 470PF, 100V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-4910-2-ND 490-4910-6-ND GCM155R72A471KA37D 92AH4678
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 470Pf, 100V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701176 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100561GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details