Murata Electronics Ceramic Capacitors GCM155R72A332KA37D

Description
CAP CER 3300PF 100V X7R 0402
Request a Quote Datasheet
Description
CAP CER 3300PF 100V X7R 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM155R72A332KA37DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 3300PF 100V X7R 0402

CAP CER 3300PF 100V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GCM155R72A332KA37DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 3300PF 100V X7R 0402

CAP CER 3300PF 100V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GCM155R72A332KA37DTR-ND - DigiKey
Thief River Falls, MN, United States
3300pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

3300pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCM155R72A332KA37D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM155R72A332KA37D
Ceramic Capacitors GCM155R72A332KA37D
CAP CER 3300PF 100V X7R 0402

CAP CER 3300PF 100V X7R 0402

Supplier's Site Datasheet
Cap, Aec-Q200, 3300Pf, 100V, Mlcc, 0402 Rohs Compliant Murata - 92AH4677 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 3300Pf, 100V, Mlcc, 0402 Rohs Compliant Murata
92AH4677
Cap, Aec-Q200, 3300Pf, 100V, Mlcc, 0402 Rohs Compliant Murata 92AH4677
CAP, AEC-Q200, 3300PF, 100V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 3300PF, 100V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCM155R72A332KA37DDKR-ND 490-GCM155R72A332KA37DCT-ND GCM155R72A332KA37D 92AH4677
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 3300Pf, 100V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details