Murata Electronics Ceramic Capacitors GCM155R71H473KE02D

Description
0.047µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-13297-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13297-6-ND
Ceramic Capacitors 490-13297-6-ND
0.047µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.047µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13297-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13297-1-ND
Ceramic Capacitors 490-13297-1-ND
0.047µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.047µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13297-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13297-2-ND
Ceramic Capacitors 490-13297-2-ND
0.047µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.047µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
0.047UF 50V Capacitor
60-GCM155R71H473KE02D
0.047UF 50V Capacitor 60-GCM155R71H473KE02D
CAP CER 0.047UF 50V X7R 0402 Product overview: GCM155R71H473KE02D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155R71H473KE02 D can be used for catalog matching and distributor lookup.

CAP CER 0.047UF 50V X7R 0402 Product overview: GCM155R71H473KE02D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155R71H473KE02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1111314-GCM155R71H473KE02D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1111314-GCM155R71H473KE02D
Capacitors - Ceramic Capacitors 1111314-GCM155R71H473KE02D
Win Source Part Number: 1111314-GCM155R71H47 3KE02D Category: Capacitors>Ceramic Capacitors Series: GCM Package: Tape & Reel Applications: Automotive Standard Package: 10,000 Capacitance: 0.047 µF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): GCM155R71H473KE02D.; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: GCM155R71H473KE02D-N D,490-13297-6,490-13 297-1,490-13297-2 Base Product Number: GCM155R71H

Win Source Part Number: 1111314-GCM155R71H473KE02D
Category: Capacitors>Ceramic Capacitors
Series: GCM
Package: Tape & Reel
Applications: Automotive
Standard Package: 10,000
Capacitance: 0.047 µF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.022" (0.55mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): GCM155R71H473KE02D.;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: GCM155R71H473KE02D-ND,490-13297-6,490-13297-1,490-13297-2
Base Product Number: GCM155R71H

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2477841 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477841
MLCCs - Multilayer Ceramic Capacitors 2477841
Murata GCM155R71H473KE02D

Murata GCM155R71H473KE02D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477842P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477842P
MLCCs - Multilayer Ceramic Capacitors 2477842P
Murata GCM155R71H473KE02D

Murata GCM155R71H473KE02D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477842 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477842
MLCCs - Multilayer Ceramic Capacitors 2477842
Murata GCM155R71H473KE02D

Murata GCM155R71H473KE02D

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM155R71H473KE02D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM155R71H473KE02D
50V 47nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 47nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GCM155R71H473KE02D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM155R71H473KE02D
Ceramic Capacitors GCM155R71H473KE02D
CAP CER 0.047UF 50V X7R 0402

CAP CER 0.047UF 50V X7R 0402

Supplier's Site Datasheet
Cap, Aec-Q200, 0.047Uf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH4668 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.047Uf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH4668
Cap, Aec-Q200, 0.047Uf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH4668
CAP, AEC-Q200, 0.047UF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.047UF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, Aec-Q200, 0.047Uf, 50V, Mlcc, 0402 Rohs Compliant Murata - 03AJ1419 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.047Uf, 50V, Mlcc, 0402 Rohs Compliant Murata
03AJ1419
Cap, Aec-Q200, 0.047Uf, 50V, Mlcc, 0402 Rohs Compliant Murata 03AJ1419
CAP, AEC-Q200, 0.047UF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.047UF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-13297-6-ND 490-13297-1-ND 60-GCM155R71H473KE02D 1111314-GCM155R71H473KE02D 2477841 GCM155R71H473KE02D GCM155R71H473KE02D 92AH4668
Product Name Ceramic Capacitors Ceramic Capacitors 0.047UF 50V Capacitor Capacitors - Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Cap, Aec-Q200, 0.047Uf, 50V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701257 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C173U063EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0504B102K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers