Murata Electronics Ceramic Capacitors GCM155R71H472KA37D

Description
4700pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-4915-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4915-2-ND
Ceramic Capacitors 490-4915-2-ND
4700pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

4700pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4915-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4915-1-ND
Ceramic Capacitors 490-4915-1-ND
4700pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

4700pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4915-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4915-6-ND
Ceramic Capacitors 490-4915-6-ND
4700pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

4700pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 8151660P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8151660P
MLCCs - Multilayer Ceramic Capacitors 8151660P
Murata GCM155R71H472KA37D

Murata GCM155R71H472KA37D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8151660 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8151660
MLCCs - Multilayer Ceramic Capacitors 8151660
Murata GCM155R71H472KA37D

Murata GCM155R71H472KA37D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1706049 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1706049
MLCCs - Multilayer Ceramic Capacitors 1706049
Murata GCM155R71H472KA37D

Murata GCM155R71H472KA37D

Supplier's Site
Singapore, Singapore
4700PF 50V Capacitor
60-GCM155R71H472KA37D
4700PF 50V Capacitor 60-GCM155R71H472KA37D
CAP CER 4700PF 50V X7R 0402 Product overview: GCM155R71H472KA37D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155R71H472KA37 D can be used for catalog matching and distributor lookup.

CAP CER 4700PF 50V X7R 0402 Product overview: GCM155R71H472KA37D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155R71H472KA37D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GCM155R71H472KA37D - 800885-GCM155R71H472KA37D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM155R71H472KA37D
800885-GCM155R71H472KA37D
Ceramic Capacitors - GCM155R71H472KA37D 800885-GCM155R71H472KA37D
Manufacturer: Murata Electronics Win Source Part Number: 800885-GCM155R71H472 KA37D Packaging: Reel Mounting Style: SMD Applications: Automotive Capacitance: 4700pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Manufacturer Package: 0402 Thickness (Maximum): 0.55mm Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited)

Manufacturer: Murata Electronics
Win Source Part Number: 800885-GCM155R71H472KA37D
Packaging: Reel
Mounting Style: SMD
Applications: Automotive
Capacitance: 4700pF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Manufacturer Package: 0402
Thickness (Maximum): 0.55mm
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)

Buy Now
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM155R71H472KA37D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM155R71H472KA37D
50V 4.7nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 4.7nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 4700Pf, 50V, 10%, X7R, 0402; Capacitance Murata - 06AC6005 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 50V, 10%, X7R, 0402; Capacitance Murata
06AC6005
Cap, 4700Pf, 50V, 10%, X7R, 0402; Capacitance Murata 06AC6005
CAP, 4700PF, 50V, 10%, X7R, 0402; Capacitance:4700pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GCM Series; Operating Temperature RoHS Compliant: Yes

CAP, 4700PF, 50V, 10%, X7R, 0402; Capacitance:4700pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GCM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 4700Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH4667 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 4700Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH4667
Cap, Aec-Q200, 4700Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH4667
CAP, AEC-Q200, 4700PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 4700PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GCM155R71H472KA37D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM155R71H472KA37D
Ceramic Capacitors GCM155R71H472KA37D
CAP CER 4700PF 50V X7R 0402

CAP CER 4700PF 50V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-4915-2-ND 490-4915-6-ND 8151660P 8151660 60-GCM155R71H472KA37D 800885-GCM155R71H472KA37D GCM155R71H472KA37D 06AC6005 92AH4667 GCM155R71H472KA37D
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 4700PF 50V Capacitor Ceramic Capacitors - GCM155R71H472KA37D Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 4700Pf, 50V, 10%, X7R, 0402; Capacitance Murata Cap, Aec-Q200, 4700Pf, 50V, Mlcc, 0402 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Film Capacitors - 1725660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details