Murata Electronics Ceramic Capacitors GCM155R71H331KA37J

Description
330pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
330pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM155R71H331KA37JTR-ND - DigiKey
Thief River Falls, MN, United States
330pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

330pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM155R71H331KA37JDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 330PF 50V X7R 0402

CAP CER 330PF 50V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GCM155R71H331KA37JCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 330PF 50V X7R 0402

CAP CER 330PF 50V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - GCM155R71H331KA37J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM155R71H331KA37J
Ceramic Capacitors GCM155R71H331KA37J
CAP CER 330PF 50V X7R 0402

CAP CER 330PF 50V X7R 0402

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GCM155R71H331KA37J
CAP CER 330PF 50V X7R 0402

CAP CER 330PF 50V X7R 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCM155R71H331KA37JTR-ND 490-GCM155R71H331KA37JDKR-ND GCM155R71H331KA37J GCM155R71H331KA37J
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701169 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 104HC3102K2EM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers