Murata Power Solutions Ceramic Capacitors GCM155R71H271KA37D

Description
CAP CER 270PF 50V X7R 0402
Request a Quote Datasheet
Description
CAP CER 270PF 50V X7R 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM155R71H271KA37DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 270PF 50V X7R 0402

CAP CER 270PF 50V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GCM155R71H271KA37DTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - 490-GCM155R71H271KA37DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 270PF 50V X7R 0402

CAP CER 270PF 50V X7R 0402

Buy Now Datasheet
Cap, Aec-Q200, 270Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH4661 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 270Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH4661
Cap, Aec-Q200, 270Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH4661
CAP, AEC-Q200, 270PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 270PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-GCM155R71H271KA37DCT-ND 490-GCM155R71H271KA37DDKR-ND 92AH4661
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 270Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1701026 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 337XMPL002MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details