Murata Electronics Ceramic Capacitors GCM155R71H223KA55D

Description
0.022µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-4763-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4763-2-ND
Ceramic Capacitors 490-4763-2-ND
0.022µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.022µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4763-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4763-1-ND
Ceramic Capacitors 490-4763-1-ND
0.022µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.022µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4763-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4763-6-ND
Ceramic Capacitors 490-4763-6-ND
0.022µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.022µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 8151667 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8151667
MLCCs - Multilayer Ceramic Capacitors 8151667
Murata GCM155R71H223KA55D

Murata GCM155R71H223KA55D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8151667P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8151667P
MLCCs - Multilayer Ceramic Capacitors 8151667P
Murata GCM155R71H223KA55D

Murata GCM155R71H223KA55D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1706051 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1706051
MLCCs - Multilayer Ceramic Capacitors 1706051
Murata GCM155R71H223KA55D

Murata GCM155R71H223KA55D

Supplier's Site
Capacitors - Ceramic Capacitors - 965998-GCM155R71H223KA55D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
965998-GCM155R71H223KA55D
Capacitors - Ceramic Capacitors 965998-GCM155R71H223KA55D
Win Source Part Number: 965998-GCM155R71H223 KA55D Category: Capacitors>Ceramic Capacitors Series: GCM Package: Tape & Reel Applications: Automotive Standard Package: 10,000 Capacitance: 0.022 µF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): C0402C223K5RAC; GRM155R71H223KA12D; GRM155R71H223KA12J; UMK105B7223KVHF; GRM155R71E223KA61D; CL05B223KA5NNNC; CC0402KRX7R7BB223GCM 155R71H223KA55D.; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-4763-1,490-4763- 2,490-4763-6 Base Product Number: GCM155R71H

Win Source Part Number: 965998-GCM155R71H223KA55D
Category: Capacitors>Ceramic Capacitors
Series: GCM
Package: Tape & Reel
Applications: Automotive
Standard Package: 10,000
Capacitance: 0.022 µF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.022" (0.55mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): C0402C223K5RAC; GRM155R71H223KA12D; GRM155R71H223KA12J; UMK105B7223KVHF; GRM155R71E223KA61D; CL05B223KA5NNNC; CC0402KRX7R7BB223GCM155R71H223KA55D.;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-4763-1,490-4763-2,490-4763-6
Base Product Number: GCM155R71H

Buy Now Datasheet
Singapore, Singapore
0.022UF 50V Capacitor
60-GCM155R71H223KA55D
0.022UF 50V Capacitor 60-GCM155R71H223KA55D
CAP CER 0.022UF 50V X7R 0402 Product overview: GCM155R71H223KA55D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155R71H223KA55 D can be used for catalog matching and distributor lookup.

CAP CER 0.022UF 50V X7R 0402 Product overview: GCM155R71H223KA55D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155R71H223KA55D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GCM155R71H223KA55D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM155R71H223KA55D
Ceramic Capacitors GCM155R71H223KA55D
CAP CER 0.022UF 50V X7R 0402

CAP CER 0.022UF 50V X7R 0402

Supplier's Site Datasheet
Cap, 0.022Μf, 50V, 10%, X7R, 0402; Capacitance Murata - 06AC6004 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Μf, 50V, 10%, X7R, 0402; Capacitance Murata
06AC6004
Cap, 0.022Μf, 50V, 10%, X7R, 0402; Capacitance Murata 06AC6004
CAP, 0.022µF, 50V, 10%, X7R, 0402; Capacitance:22000pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GCM Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.022µF, 50V, 10%, X7R, 0402; Capacitance:22000pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GCM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 0.022Uf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH4660 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.022Uf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH4660
Cap, Aec-Q200, 0.022Uf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH4660
CAP, AEC-Q200, 0.022UF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.022UF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM155R71H223KA55D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM155R71H223KA55D
50V 22nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 22nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-4763-2-ND 490-4763-6-ND 8151667 8151667P 965998-GCM155R71H223KA55D 60-GCM155R71H223KA55D GCM155R71H223KA55D 06AC6004 92AH4660 GCM155R71H223KA55D
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitors - Ceramic Capacitors 0.022UF 50V Capacitor Ceramic Capacitors Cap, 0.022Μf, 50V, 10%, X7R, 0402; Capacitance Murata Cap, Aec-Q200, 0.022Uf, 50V, Mlcc, 0402 Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications Automotive Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Film Capacitors - 1725741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C124U025BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details