Murata Electronics 2200PF 50V Capacitor GCM155R71H222JA37D

Description
CAP CER 2200PF 50V X7R 0402 Product overview: GCM155R71H222JA37D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155R71H222JA37 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 2200PF 50V X7R 0402 Product overview: GCM155R71H222JA37D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155R71H222JA37 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2200PF 50V Capacitor
60-GCM155R71H222JA37D
2200PF 50V Capacitor 60-GCM155R71H222JA37D
CAP CER 2200PF 50V X7R 0402 Product overview: GCM155R71H222JA37D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155R71H222JA37 D can be used for catalog matching and distributor lookup.

CAP CER 2200PF 50V X7R 0402 Product overview: GCM155R71H222JA37D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155R71H222JA37D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1329398-GCM155R71H222JA37D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329398-GCM155R71H222JA37D
Capacitors - Ceramic Capacitors 1329398-GCM155R71H222JA37D
Manufacturer: Murata Electronics Win Source Part Number: 1329398-GCM155R71H22 2JA37D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: Automotive Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 2200 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.022" (0.55mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-14353-6,490-1435 3-2,490-14353-1 Base Product Number: GCM155R71H RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1329398-GCM155R71H222JA37D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Applications: Automotive
Standard Package: 10,000
Mounting: Surface Mount, MLCC
Capacitance: 2200 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.022" (0.55mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-14353-6,490-14353-2,490-14353-1
Base Product Number: GCM155R71H
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - GCM155R71H222JA37D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM155R71H222JA37D
Ceramic Capacitors GCM155R71H222JA37D
CAP CER 2200PF 50V X7R 0402

CAP CER 2200PF 50V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 60-GCM155R71H222JA37D 1329398-GCM155R71H222JA37D GCM155R71H222JA37D
Product Name 2200PF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C323U050CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details