Murata Electronics Ceramic Capacitors GCM155R71H182KA37D

Description
1800pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote
Description
1800pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1329720-GCM155R71H182KA37D is a multilayer ceramic capacitor designed for automotive electronic applications. It features a capacitance of 1800 pF with a tolerance of ±10%. The capacitor operates at a rated voltage of 50V and has a temperature coefficient of X7R, allowing it to function effectively within a temperature range of -55°C to 125°C. This component is packaged in a 0402 (1005 metric) size, measuring 1.00mm in length and 0.50mm in width, with a maximum thickness of 0.55mm. It is suitable for surface mount technology and is compliant with AEC-Q200 standards, ensuring reliability in automotive environments. The product is available in standard packaging of 10,000 units per reel, making it convenient for bulk purchasing. Engineers considering this capacitor should note its robust specifications and suitability for high-performance automotive applications.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1329720-GCM155R71H182KA37D is a multilayer ceramic capacitor designed for automotive electronic applications. It features a capacitance of 1800 pF with a tolerance of ±10%. The capacitor operates at a rated voltage of 50V and has a temperature coefficient of X7R, allowing it to function effectively within a temperature range of -55°C to 125°C. This component is packaged in a 0402 (1005 metric) size, measuring 1.00mm in length and 0.50mm in width, with a maximum thickness of 0.55mm. It is suitable for surface mount technology and is compliant with AEC-Q200 standards, ensuring reliability in automotive environments. The product is available in standard packaging of 10,000 units per reel, making it convenient for bulk purchasing. Engineers considering this capacitor should note its robust specifications and suitability for high-performance automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14429-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14429-6-ND
Ceramic Capacitors 490-14429-6-ND
1800pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

1800pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14429-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14429-1-ND
Ceramic Capacitors 490-14429-1-ND
1800pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

1800pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14429-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14429-2-ND
Ceramic Capacitors 490-14429-2-ND
1800pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

1800pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1329720-GCM155R71H182KA37D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329720-GCM155R71H182KA37D
Capacitors - Ceramic Capacitors 1329720-GCM155R71H182KA37D
Manufacturer: Murata Electronics Win Source Part Number: 1329720-GCM155R71H18 2KA37D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: Automotive Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 1800 pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.022" (0.55mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-14429-2,490-1442 9-1,490-14429-6 Base Product Number: GCM155R71H RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1329720-GCM155R71H182KA37D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Applications: Automotive
Standard Package: 10,000
Mounting: Surface Mount, MLCC
Capacitance: 1800 pF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.022" (0.55mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-14429-2,490-14429-1,490-14429-6
Base Product Number: GCM155R71H
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
1800PF 50V Capacitor
60-GCM155R71H182KA37D
1800PF 50V Capacitor 60-GCM155R71H182KA37D
CAP CER 1800PF 50V X7R 0402 Product overview: GCM155R71H182KA37D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155R71H182KA37 D can be used for catalog matching and distributor lookup.

CAP CER 1800PF 50V X7R 0402 Product overview: GCM155R71H182KA37D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155R71H182KA37D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM155R71H182KA37D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM155R71H182KA37D
50V 1.8nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 1.8nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, Aec-Q200, 1800Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH4657 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1800Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH4657
Cap, Aec-Q200, 1800Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH4657
CAP, AEC-Q200, 1800PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 1800PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GCM155R71H182KA37D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM155R71H182KA37D
Ceramic Capacitors GCM155R71H182KA37D
CAP CER 1800PF 50V X7R 0402

CAP CER 1800PF 50V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-14429-6-ND 490-14429-1-ND 1329720-GCM155R71H182KA37D 60-GCM155R71H182KA37D GCM155R71H182KA37D 92AH4657 GCM155R71H182KA37D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 1800PF 50V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, Aec-Q200, 1800Pf, 50V, Mlcc, 0402 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101822T050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - C11AH110K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details