Murata Electronics Ceramic Capacitors GCM155R71H153KA55J

Description
CAP CER 0.015UF 50V X7R 0402
Request a Quote Datasheet
Description
CAP CER 0.015UF 50V X7R 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM155R71H153KA55JCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.015UF 50V X7R 0402

CAP CER 0.015UF 50V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GCM155R71H153KA55JDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.015UF 50V X7R 0402

CAP CER 0.015UF 50V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GCM155R71H153KA55JTR-ND - DigiKey
Thief River Falls, MN, United States
0.015µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.015µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-GCM155R71H153KA55JCT-ND 490-GCM155R71H153KA55JDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M15U682M1-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B103K500P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701287 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details