Murata Electronics MLCCs - Multilayer Ceramic Capacitors GCM155R71H104KE02D

Description
Murata GCM155R71H104KE02D
Request a Quote Datasheet
Description
Murata GCM155R71H104KE02D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2477829 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477829
MLCCs - Multilayer Ceramic Capacitors 2477829
Murata GCM155R71H104KE02D

Murata GCM155R71H104KE02D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477830P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477830P
MLCCs - Multilayer Ceramic Capacitors 2477830P
Murata GCM155R71H104KE02D

Murata GCM155R71H104KE02D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477830 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477830
MLCCs - Multilayer Ceramic Capacitors 2477830
Murata GCM155R71H104KE02D

Murata GCM155R71H104KE02D

Supplier's Site
Ceramic Capacitors - GCM155R71H104KE02D - 872642-GCM155R71H104KE02D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM155R71H104KE02D
872642-GCM155R71H104KE02D
Ceramic Capacitors - GCM155R71H104KE02D 872642-GCM155R71H104KE02D
Manufacturer: Murata Electronics North America Win Source Part Number: 872642-GCM155R71H104 KE02D Series: GCM Operating Temperature Range: -55°C ~ 125°C Features: 0.1 µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GCM155R71H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-10672-1, 490-10672-2, 490-10672-6, GCM155R71H104KE02D-N D

Manufacturer: Murata Electronics North America
Win Source Part Number: 872642-GCM155R71H104KE02D
Series: GCM
Operating Temperature Range: -55°C ~ 125°C
Features: 0.1 µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GCM155R71H
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-10672-1, 490-10672-2, 490-10672-6, GCM155R71H104KE02D-ND

Buy Now Datasheet
Ceramic Capacitors - 490-10672-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10672-2-ND
Ceramic Capacitors 490-10672-2-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10672-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10672-6-ND
Ceramic Capacitors 490-10672-6-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10672-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10672-1-ND
Ceramic Capacitors 490-10672-1-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
0.1UF 50V Capacitor
60-GCM155R71H104KE02D
0.1UF 50V Capacitor 60-GCM155R71H104KE02D
CAP CER 0.1UF 50V X7R 0402 Product overview: GCM155R71H104KE02D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155R71H104KE02 D can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 50V X7R 0402 Product overview: GCM155R71H104KE02D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155R71H104KE02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM155R71H104KE02D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM155R71H104KE02D
50V 100nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 100nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GCM155R71H104KE02D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM155R71H104KE02D
Ceramic Capacitors GCM155R71H104KE02D
CAP CER 0.1UF 50V X7R 0402

CAP CER 0.1UF 50V X7R 0402

Supplier's Site Datasheet
Cap, 0.1Μf, 50V, 10%, X7R, 0402; Capacitance Murata - 96Y9214 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 50V, 10%, X7R, 0402; Capacitance Murata
96Y9214
Cap, 0.1Μf, 50V, 10%, X7R, 0402; Capacitance Murata 96Y9214
CAP, 0.1µF, 50V, 10%, X7R, 0402; Capacitance:0.1µF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GCM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 0.1µF, 50V, 10%, X7R, 0402; Capacitance:0.1µF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GCM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH4652 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH4652
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH4652
CAP, AEC-Q200, 0.1UF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.1UF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2477829 872642-GCM155R71H104KE02D 490-10672-2-ND 490-10672-6-ND 60-GCM155R71H104KE02D GCM155R71H104KE02D GCM155R71H104KE02D 96Y9214 92AH4652
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - GCM155R71H104KE02D Ceramic Capacitors Ceramic Capacitors 0.1UF 50V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Cap, 0.1Μf, 50V, 10%, X7R, 0402; Capacitance Murata Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0402 Rohs Compliant Murata
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101222T250DC1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details