Murata Power Solutions Ceramic Capacitors GCM155R71H103KA55D

Description
10000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-4762-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4762-2-ND
Ceramic Capacitors 490-4762-2-ND
10000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4762-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4762-6-ND
Ceramic Capacitors 490-4762-6-ND
10000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4762-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4762-1-ND
Ceramic Capacitors 490-4762-1-ND
10000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCM155R71H103KA55D - 845156-GCM155R71H103KA55D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM155R71H103KA55D
845156-GCM155R71H103KA55D
Ceramic Capacitors - GCM155R71H103KA55D 845156-GCM155R71H103KA55D
Manufacturer: Murata Electronics North America Win Source Part Number: 845156-GCM155R71H103 KA55D Series: GCM Features: 10000 pF Ceramic Capacitor Package: Reel - TR Family Name: GCM155R71H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-4762-1, 490-4762-2, 490-4762-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 845156-GCM155R71H103KA55D
Series: GCM
Features: 10000 pF Ceramic Capacitor
Package: Reel - TR
Family Name: GCM155R71H
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-4762-1, 490-4762-2, 490-4762-6

Buy Now Datasheet
Singapore, Singapore
10000PF 50V Capacitor
60-GCM155R71H103KA55D
10000PF 50V Capacitor 60-GCM155R71H103KA55D
CAP CER 10000PF 50V X7R 0402 Product overview: GCM155R71H103KA55D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155R71H103KA55 D can be used for catalog matching and distributor lookup.

CAP CER 10000PF 50V X7R 0402 Product overview: GCM155R71H103KA55D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155R71H103KA55D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7234954 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7234954
MLCCs - Multilayer Ceramic Capacitors 7234954
Murata GCM155R71H103KA55D

Murata GCM155R71H103KA55D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7234954P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7234954P
MLCCs - Multilayer Ceramic Capacitors 7234954P
Murata GCM155R71H103KA55D

Murata GCM155R71H103KA55D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1693939 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1693939
MLCCs - Multilayer Ceramic Capacitors 1693939
Murata GCM155R71H103KA55D

Murata GCM155R71H103KA55D

Supplier's Site
Multilayer Ceramic Capacitor, Aec-Q200 Gcm Series, 0.01 F, 10%, X7R, 50 V Rohs Compliant Murata - 45Y5159 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Aec-Q200 Gcm Series, 0.01 F, 10%, X7R, 50 V Rohs Compliant Murata
45Y5159
Multilayer Ceramic Capacitor, Aec-Q200 Gcm Series, 0.01 F, 10%, X7R, 50 V Rohs Compliant Murata 45Y5159
Multilayer Ceramic Capacitor, AEC-Q200 GCM Series, 0.01 F, 10%, X7R, 50 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, AEC-Q200 GCM Series, 0.01 F, 10%, X7R, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 0.01Uf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH4651 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.01Uf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH4651
Cap, Aec-Q200, 0.01Uf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH4651
CAP, AEC-Q200, 0.01UF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.01UF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GCM155R71H103KA55D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM155R71H103KA55D
Ceramic Capacitors GCM155R71H103KA55D
CAP CER 10000PF 50V X7R 0402

CAP CER 10000PF 50V X7R 0402

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM155R71H103KA55D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM155R71H103KA55D
50V 10nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 10nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-4762-2-ND 490-4762-6-ND 845156-GCM155R71H103KA55D 60-GCM155R71H103KA55D 7234954 7234954P 45Y5159 92AH4651 GCM155R71H103KA55D GCM155R71H103KA55D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GCM155R71H103KA55D 10000PF 50V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Multilayer Ceramic Capacitor, Aec-Q200 Gcm Series, 0.01 F, 10%, X7R, 50 V Rohs Compliant Murata Cap, Aec-Q200, 0.01Uf, 50V, Mlcc, 0402 Rohs Compliant Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications Automotive Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C184U025DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details