Murata Electronics 1000PF 50V Capacitor GCM155R71H102KA37J

Description
CAP CER 1000PF 50V X7R 0402 Product overview: GCM155R71H102KA37J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155R71H102KA37 J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1000PF 50V X7R 0402 Product overview: GCM155R71H102KA37J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155R71H102KA37 J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1000PF 50V Capacitor
60-GCM155R71H102KA37J
1000PF 50V Capacitor 60-GCM155R71H102KA37J
CAP CER 1000PF 50V X7R 0402 Product overview: GCM155R71H102KA37J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155R71H102KA37 J can be used for catalog matching and distributor lookup.

CAP CER 1000PF 50V X7R 0402 Product overview: GCM155R71H102KA37J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155R71H102KA37J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-GCM155R71H102KA37JCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1000PF 50V X7R 0402

CAP CER 1000PF 50V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GCM155R71H102KA37JDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1000PF 50V X7R 0402

CAP CER 1000PF 50V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GCM155R71H102KA37JTR-ND - DigiKey
Thief River Falls, MN, United States
1000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

1000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2608738P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608738P
MLCCs - Multilayer Ceramic Capacitors 2608738P
Murata GCM155R71H102KA37J

Murata GCM155R71H102KA37J

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2608738 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608738
MLCCs - Multilayer Ceramic Capacitors 2608738
Murata GCM155R71H102KA37J

Murata GCM155R71H102KA37J

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2608737 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608737
MLCCs - Multilayer Ceramic Capacitors 2608737
Murata GCM155R71H102KA37J

Murata GCM155R71H102KA37J

Supplier's Site
Ceramic Capacitors - GCM155R71H102KA37J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM155R71H102KA37J
Ceramic Capacitors GCM155R71H102KA37J
CAP CER 1000PF 50V X7R 0402

CAP CER 1000PF 50V X7R 0402

Supplier's Site Datasheet
Cap, Aec-Q200, 1000Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 64AJ4207 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1000Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
64AJ4207
Cap, Aec-Q200, 1000Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 64AJ4207
CAP, AEC-Q200, 1000PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 1000PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site
Cap, 1000Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 66AJ7147 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
66AJ7147
Cap, 1000Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 66AJ7147
CAP, 1000PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 1000PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GCM155R71H102KA37J 490-GCM155R71H102KA37JCT-ND 490-GCM155R71H102KA37JDKR-ND 2608738P GCM155R71H102KA37J 64AJ4207
Product Name 1000PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 1000Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - C0805C151J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details