Murata Electronics Ceramic Capacitors GCM155R71E682KA37J

Description
CAP CER 6800PF 25V X7R 0402
Request a Quote Datasheet
Description
CAP CER 6800PF 25V X7R 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM155R71E682KA37JDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 6800PF 25V X7R 0402

CAP CER 6800PF 25V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GCM155R71E682KA37JTR-ND - DigiKey
Thief River Falls, MN, United States
6800pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

6800pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM155R71E682KA37JCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 6800PF 25V X7R 0402

CAP CER 6800PF 25V X7R 0402

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GCM155R71E682KA37J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GCM155R71E682KA37J
Capacitors - Ceramic Capacitors GCM155R71E682KA37J
CAP CER 6800PF 25V X7R 0402

CAP CER 6800PF 25V X7R 0402

Supplier's Site
Ceramic Capacitors - GCM155R71E682KA37J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM155R71E682KA37J
Ceramic Capacitors GCM155R71E682KA37J
CAP CER 6800PF 25V X7R 0402

CAP CER 6800PF 25V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCM155R71E682KA37JDKR-ND 490-GCM155R71E682KA37JTR-ND GCM155R71E682KA37J GCM155R71E682KA37J
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SVL010MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0504B102K500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1912976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details