Murata Power Solutions Ceramic Capacitors GCM155R71E562KA37D

Description
CAP CER 5600PF 25V X7R 0402
Request a Quote Datasheet
Description
CAP CER 5600PF 25V X7R 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM155R71E562KA37DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 5600PF 25V X7R 0402

CAP CER 5600PF 25V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GCM155R71E562KA37DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 5600PF 25V X7R 0402

CAP CER 5600PF 25V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GCM155R71E562KA37DTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Cap, Aec-Q200, 5600Pf, 25V, Mlcc, 0402 Rohs Compliant Murata - 92AH4650 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 5600Pf, 25V, Mlcc, 0402 Rohs Compliant Murata
92AH4650
Cap, Aec-Q200, 5600Pf, 25V, Mlcc, 0402 Rohs Compliant Murata 92AH4650
CAP, AEC-Q200, 5600PF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 5600PF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-GCM155R71E562KA37DCT-ND 490-GCM155R71E562KA37DDKR-ND 92AH4650
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 5600Pf, 25V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C403U063CJ2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers