Murata Power Solutions Ceramic Capacitors GCM155R71E473KA55D

Description
0.047µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-4760-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4760-6-ND
Ceramic Capacitors 490-4760-6-ND
0.047µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.047µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4760-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4760-1-ND
Ceramic Capacitors 490-4760-1-ND
0.047µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.047µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4760-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4760-2-ND
Ceramic Capacitors 490-4760-2-ND
0.047µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.047µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCM155R71E473KA55D - 919535-GCM155R71E473KA55D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM155R71E473KA55D
919535-GCM155R71E473KA55D
Ceramic Capacitors - GCM155R71E473KA55D 919535-GCM155R71E473KA55D
Manufacturer: Murata Electronics North America Win Source Part Number: 919535-GCM155R71E473 KA55D Series: GCM Operating Temperature Range: -55°C ~ 125°C Features: 0.047 µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GCM155R71E Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-4760-2, 490-4760-1, 490-4760-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 919535-GCM155R71E473KA55D
Series: GCM
Operating Temperature Range: -55°C ~ 125°C
Features: 0.047 µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GCM155R71E
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-4760-2, 490-4760-1, 490-4760-6

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7234957 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7234957
MLCCs - Multilayer Ceramic Capacitors 7234957
Murata GCM155R71E473KA55D

Murata GCM155R71E473KA55D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7234957P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7234957P
MLCCs - Multilayer Ceramic Capacitors 7234957P
Murata GCM155R71E473KA55D

Murata GCM155R71E473KA55D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1693941 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1693941
MLCCs - Multilayer Ceramic Capacitors 1693941
Murata GCM155R71E473KA55D

Murata GCM155R71E473KA55D

Supplier's Site
Singapore, Singapore
0.047UF 25V Capacitor
60-GCM155R71E473KA55D
0.047UF 25V Capacitor 60-GCM155R71E473KA55D
CAP CER 0.047UF 25V X7R 0402 Product overview: GCM155R71E473KA55D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155R71E473KA55 D can be used for catalog matching and distributor lookup.

CAP CER 0.047UF 25V X7R 0402 Product overview: GCM155R71E473KA55D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155R71E473KA55D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GCM155R71E473KA55D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM155R71E473KA55D
Ceramic Capacitors GCM155R71E473KA55D
CAP CER 0.047UF 25V X7R 0402

CAP CER 0.047UF 25V X7R 0402

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Aec-Q200 Gcm Series, 0.047 F, 10%, X7R, 25 V Rohs Compliant Murata - 45Y5157 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Aec-Q200 Gcm Series, 0.047 F, 10%, X7R, 25 V Rohs Compliant Murata
45Y5157
Multilayer Ceramic Capacitor, Aec-Q200 Gcm Series, 0.047 F, 10%, X7R, 25 V Rohs Compliant Murata 45Y5157
Multilayer Ceramic Capacitor, AEC-Q200 GCM Series, 0.047 F, 10%, X7R, 25 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, AEC-Q200 GCM Series, 0.047 F, 10%, X7R, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.047Μf, 25V, 10%, X7R, 0402; Capacitance Murata - 03AC2491 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Μf, 25V, 10%, X7R, 0402; Capacitance Murata
03AC2491
Cap, 0.047Μf, 25V, 10%, X7R, 0402; Capacitance Murata 03AC2491
CAP, 0.047µF, 25V, 10%, X7R, 0402; Capacitance:47000pF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GCM Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.047µF, 25V, 10%, X7R, 0402; Capacitance:47000pF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GCM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-4760-6-ND 490-4760-1-ND 919535-GCM155R71E473KA55D 7234957 7234957P 60-GCM155R71E473KA55D GCM155R71E473KA55D 45Y5157 03AC2491
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GCM155R71E473KA55D MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 0.047UF 25V Capacitor Ceramic Capacitors Multilayer Ceramic Capacitor, Aec-Q200 Gcm Series, 0.047 F, 10%, X7R, 25 V Rohs Compliant Murata Cap, 0.047Μf, 25V, 10%, X7R, 0402; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Aluminium Capacitors - 1701020 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 107AVD016MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers