Murata Electronics Capacitors - Ceramic Capacitors GCM155R71E223KA55J

Description
Win Source Part Number: 1358838-GCM155R71E22 3KA55J Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GCM Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: GCM155R71E Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 0.022 µF Tolerance: ±10% Voltage - Rated: 25V Ratings: AEC-Q200 Applications: Automotive Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7R Thickness (Max): 0.022" (0.55mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1358838-GCM155R71E22 3KA55J Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GCM Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: GCM155R71E Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 0.022 µF Tolerance: ±10% Voltage - Rated: 25V Ratings: AEC-Q200 Applications: Automotive Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7R Thickness (Max): 0.022" (0.55mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1358838-GCM155R71E223KA55J - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358838-GCM155R71E223KA55J
Capacitors - Ceramic Capacitors 1358838-GCM155R71E223KA55J
Win Source Part Number: 1358838-GCM155R71E22 3KA55J Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GCM Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: GCM155R71E Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 0.022 µF Tolerance: ±10% Voltage - Rated: 25V Ratings: AEC-Q200 Applications: Automotive Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7R Thickness (Max): 0.022" (0.55mm)

Win Source Part Number: 1358838-GCM155R71E223KA55J
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GCM
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: GCM155R71E
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 0.022 µF
Tolerance: ±10%
Voltage - Rated: 25V
Ratings: AEC-Q200
Applications: Automotive
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7R
Thickness (Max): 0.022" (0.55mm)

Buy Now Datasheet
Singapore, Singapore
0.022UF 25V Capacitor
60-GCM155R71E223KA55J
0.022UF 25V Capacitor 60-GCM155R71E223KA55J
CAP CER 0.022UF 25V X7R 0402 Product overview: GCM155R71E223KA55J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155R71E223KA55 J can be used for catalog matching and distributor lookup.

CAP CER 0.022UF 25V X7R 0402 Product overview: GCM155R71E223KA55J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155R71E223KA55J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-7999-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7999-2-ND
Ceramic Capacitors 490-7999-2-ND
0.022µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.022µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7999-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7999-6-ND
Ceramic Capacitors 490-7999-6-ND
0.022µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.022µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7999-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7999-1-ND
Ceramic Capacitors 490-7999-1-ND
0.022µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.022µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM155R71E223KA55J
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM155R71E223KA55J
25V 22nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 22nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GCM155R71E223KA55J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM155R71E223KA55J
Ceramic Capacitors GCM155R71E223KA55J
CAP CER 0.022UF 25V X7R 0402

CAP CER 0.022UF 25V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1358838-GCM155R71E223KA55J 60-GCM155R71E223KA55J 490-7999-2-ND 490-7999-6-ND GCM155R71E223KA55J GCM155R71E223KA55J
Product Name Capacitors - Ceramic Capacitors 0.022UF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C563U063CD0D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 56000 microF
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050521500471FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details