Murata Power Solutions Ceramic Capacitors GCM155R71E223KA55D

Description
0.022µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6044-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6044-6-ND
Ceramic Capacitors 490-6044-6-ND
0.022µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.022µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6044-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6044-1-ND
Ceramic Capacitors 490-6044-1-ND
0.022µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.022µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6044-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6044-2-ND
Ceramic Capacitors 490-6044-2-ND
0.022µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.022µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1358998-GCM155R71E223KA55D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358998-GCM155R71E223KA55D
Capacitors - Ceramic Capacitors 1358998-GCM155R71E223KA55D
Win Source Part Number: 1358998-GCM155R71E22 3KA55D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GCM Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: GCM155R71E Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 0.022 µF Tolerance: ±10% Voltage - Rated: 25V Ratings: AEC-Q200 Applications: Automotive Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7R Thickness (Max): 0.022" (0.55mm)

Win Source Part Number: 1358998-GCM155R71E223KA55D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GCM
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: GCM155R71E
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 0.022 µF
Tolerance: ±10%
Voltage - Rated: 25V
Ratings: AEC-Q200
Applications: Automotive
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7R
Thickness (Max): 0.022" (0.55mm)

Buy Now Datasheet
Singapore, Singapore
0.022UF 25V Capacitor
60-GCM155R71E223KA55D
0.022UF 25V Capacitor 60-GCM155R71E223KA55D
CAP CER 0.022UF 25V X7R 0402 Product overview: GCM155R71E223KA55D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155R71E223KA55 D can be used for catalog matching and distributor lookup.

CAP CER 0.022UF 25V X7R 0402 Product overview: GCM155R71E223KA55D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155R71E223KA55D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Gcm Series, 0.022 F, 10%, X7R, 25 V, 0402 [1005 Metric] Rohs Compliant Murata - 55Y9821 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Gcm Series, 0.022 F, 10%, X7R, 25 V, 0402 [1005 Metric] Rohs Compliant Murata
55Y9821
Smd Multilayer Ceramic Capacitor, Gcm Series, 0.022 F, 10%, X7R, 25 V, 0402 [1005 Metric] Rohs Compliant Murata 55Y9821
SMD Multilayer Ceramic Capacitor, GCM Series, 0.022 F, 10%, X7R, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, GCM Series, 0.022 F, 10%, X7R, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 0.022Uf, 25V, Mlcc, 0402 Rohs Compliant Murata - 92AH4646 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.022Uf, 25V, Mlcc, 0402 Rohs Compliant Murata
92AH4646
Cap, Aec-Q200, 0.022Uf, 25V, Mlcc, 0402 Rohs Compliant Murata 92AH4646
CAP, AEC-Q200, 0.022UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.022UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GCM155R71E223KA55D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM155R71E223KA55D
Ceramic Capacitors GCM155R71E223KA55D
CAP CER 0.022UF 25V X7R 0402

CAP CER 0.022UF 25V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-6044-6-ND 490-6044-1-ND 1358998-GCM155R71E223KA55D 60-GCM155R71E223KA55D 55Y9821 92AH4646 GCM155R71E223KA55D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 0.022UF 25V Capacitor Smd Multilayer Ceramic Capacitor, Gcm Series, 0.022 F, 10%, X7R, 25 V, 0402 [1005 Metric] Rohs Compliant Murata Cap, Aec-Q200, 0.022Uf, 25V, Mlcc, 0402 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C264U010BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF9R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details