Murata Electronics Ceramic Capacitors - GCM155R71E104KE02D GCM155R71E104KE02D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919534-GCM155R71E104 KE02D Series: GCM Operating Temperature Range: -55°C ~ 125°C Features: 0.1 µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GCM155R71E Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-16431-2, 490-16431-6, 490-16431-1
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919534-GCM155R71E104 KE02D Series: GCM Operating Temperature Range: -55°C ~ 125°C Features: 0.1 µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GCM155R71E Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-16431-2, 490-16431-6, 490-16431-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GCM155R71E104KE02D - 919534-GCM155R71E104KE02D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM155R71E104KE02D
919534-GCM155R71E104KE02D
Ceramic Capacitors - GCM155R71E104KE02D 919534-GCM155R71E104KE02D
Manufacturer: Murata Electronics North America Win Source Part Number: 919534-GCM155R71E104 KE02D Series: GCM Operating Temperature Range: -55°C ~ 125°C Features: 0.1 µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GCM155R71E Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-16431-2, 490-16431-6, 490-16431-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 919534-GCM155R71E104KE02D
Series: GCM
Operating Temperature Range: -55°C ~ 125°C
Features: 0.1 µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GCM155R71E
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-16431-2, 490-16431-6, 490-16431-1

Buy Now Datasheet
Ceramic Capacitors - 490-16431-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16431-1-ND
Ceramic Capacitors 490-16431-1-ND
0.1µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16431-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16431-6-ND
Ceramic Capacitors 490-16431-6-ND
0.1µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16431-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16431-2-ND
Ceramic Capacitors 490-16431-2-ND
0.1µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2477828P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477828P
MLCCs - Multilayer Ceramic Capacitors 2477828P
Murata GCM155R71E104KE02D

Murata GCM155R71E104KE02D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477828 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477828
MLCCs - Multilayer Ceramic Capacitors 2477828
Murata GCM155R71E104KE02D

Murata GCM155R71E104KE02D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477827 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477827
MLCCs - Multilayer Ceramic Capacitors 2477827
Murata GCM155R71E104KE02D

Murata GCM155R71E104KE02D

Supplier's Site
Singapore, Singapore
0.1UF 25V Capacitor
60-GCM155R71E104KE02D
0.1UF 25V Capacitor 60-GCM155R71E104KE02D
CAP CER 0.1UF 25V X7R 0402 Product overview: GCM155R71E104KE02D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155R71E104KE02 D can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 25V X7R 0402 Product overview: GCM155R71E104KE02D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155R71E104KE02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GCM155R71E104KE02D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM155R71E104KE02D
Ceramic Capacitors GCM155R71E104KE02D
CAP CER 0.1UF 25V X7R 0402

CAP CER 0.1UF 25V X7R 0402

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM155R71E104KE02D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM155R71E104KE02D
25V 100nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 100nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, Aec-Q200, 0.1Uf, 25V, Mlcc, 0402 Rohs Compliant Murata - 92AH4644 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.1Uf, 25V, Mlcc, 0402 Rohs Compliant Murata
92AH4644
Cap, Aec-Q200, 0.1Uf, 25V, Mlcc, 0402 Rohs Compliant Murata 92AH4644
CAP, AEC-Q200, 0.1UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.1UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, Aec-Q200, 0.1Uf, 25V, Mlcc, 0402 Rohs Compliant Murata - 03AJ1408 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.1Uf, 25V, Mlcc, 0402 Rohs Compliant Murata
03AJ1408
Cap, Aec-Q200, 0.1Uf, 25V, Mlcc, 0402 Rohs Compliant Murata 03AJ1408
CAP, AEC-Q200, 0.1UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.1UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 919534-GCM155R71E104KE02D 490-16431-1-ND 490-16431-6-ND 2477828P 60-GCM155R71E104KE02D GCM155R71E104KE02D GCM155R71E104KE02D 92AH4644
Product Name Ceramic Capacitors - GCM155R71E104KE02D Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 0.1UF 25V Capacitor Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, Aec-Q200, 0.1Uf, 25V, Mlcc, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details