Murata Electronics Ceramic Capacitors GCM155R71C393KA37D

Description
0.039µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.039µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16432-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16432-6-ND
Ceramic Capacitors 490-16432-6-ND
0.039µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.039µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16432-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16432-2-ND
Ceramic Capacitors 490-16432-2-ND
0.039µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.039µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16432-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16432-1-ND
Ceramic Capacitors 490-16432-1-ND
0.039µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.039µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.039Uf, 16V, Mlcc, 0402 Rohs Compliant Murata - 92AH4639 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.039Uf, 16V, Mlcc, 0402 Rohs Compliant Murata
92AH4639
Cap, Aec-Q200, 0.039Uf, 16V, Mlcc, 0402 Rohs Compliant Murata 92AH4639
CAP, AEC-Q200, 0.039UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.039UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-16432-6-ND 490-16432-2-ND 92AH4639
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.039Uf, 16V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0390 microF 0.0390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - GP322-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details