Murata Electronics 0.1UF 16V Capacitor GCM155R71C104KA55J

Description
CAP CER 0.1UF 16V X7R 0402 Product overview: GCM155R71C104KA55J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155R71C104KA55 J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.1UF 16V X7R 0402 Product overview: GCM155R71C104KA55J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155R71C104KA55 J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.1UF 16V Capacitor
60-GCM155R71C104KA55J
0.1UF 16V Capacitor 60-GCM155R71C104KA55J
CAP CER 0.1UF 16V X7R 0402 Product overview: GCM155R71C104KA55J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155R71C104KA55 J can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 16V X7R 0402 Product overview: GCM155R71C104KA55J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155R71C104KA55J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-7998-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7998-6-ND
Ceramic Capacitors 490-7998-6-ND
0.1µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7998-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7998-1-ND
Ceramic Capacitors 490-7998-1-ND
0.1µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7998-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7998-2-ND
Ceramic Capacitors 490-7998-2-ND
0.1µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors
Capacitors
Alternative Parts (Cross-Reference): Cross Manufacturer: Murata Electronics Category: Capacitors Series: GCM Packaging: Tape and Reel Tolerance: ±10% Operating Temperature Range: -55°C ~ 125°C Capacitance: 0.10μF

Alternative Parts (Cross-Reference): Cross
Manufacturer: Murata Electronics
Category: Capacitors
Series: GCM
Packaging: Tape and Reel
Tolerance: ±10%
Operating Temperature Range: -55°C ~ 125°C
Capacitance: 0.10μF

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2608733P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608733P
MLCCs - Multilayer Ceramic Capacitors 2608733P
Murata GCM155R71C104KA55J

Murata GCM155R71C104KA55J

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2608732 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608732
MLCCs - Multilayer Ceramic Capacitors 2608732
Murata GCM155R71C104KA55J

Murata GCM155R71C104KA55J

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2608733 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608733
MLCCs - Multilayer Ceramic Capacitors 2608733
Murata GCM155R71C104KA55J

Murata GCM155R71C104KA55J

Supplier's Site
Cap, 0.1Uf, 16V, Mlcc, 0402 Rohs Compliant Murata - 66AJ7146 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 16V, Mlcc, 0402 Rohs Compliant Murata
66AJ7146
Cap, 0.1Uf, 16V, Mlcc, 0402 Rohs Compliant Murata 66AJ7146
CAP, 0.1UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 0.1UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site
Cap, Aec-Q200, 0.1Uf, 16V, Mlcc, 0402 Rohs Compliant Murata - 64AJ4202 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.1Uf, 16V, Mlcc, 0402 Rohs Compliant Murata
64AJ4202
Cap, Aec-Q200, 0.1Uf, 16V, Mlcc, 0402 Rohs Compliant Murata 64AJ4202
CAP, AEC-Q200, 0.1UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.1UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM155R71C104KA55J
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM155R71C104KA55J
16V 100nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 100nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GCM155R71C104KA55J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM155R71C104KA55J
Ceramic Capacitors GCM155R71C104KA55J
CAP CER 0.1UF 16V X7R 0402

CAP CER 0.1UF 16V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GCM155R71C104KA55J 490-7998-6-ND 490-7998-1-ND 2608733P 66AJ7146 GCM155R71C104KA55J GCM155R71C104KA55J
Product Name 0.1UF 16V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 0.1Uf, 16V, Mlcc, 0402 Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1833274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Purpose
View Details
Aluminum Electrolytic - 101C163U040BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details