CAP CER 680PF 50V X8L 0402
CAP CER 680PF 50V X8L 0402
CAP CER 680PF 50V X8L 0402
CAP CER 680PF 50V X8L 0402
CAP CER 680PF 50V X8L 0402
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GCM155L81H681KA37DTR-ND | 490-GCM155L81H681KA37DDKR-ND | GCM155L81H681KA37D | GCM155L81H681KA37D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Automotive | Automotive | Automotive; Automotive | Automotive |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |