Murata Electronics Ceramic Capacitors GCM155L81H472KA37J

Description
4700pF ±10% 50V Ceramic Capacitor X8L 0402 (1005 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 50V Ceramic Capacitor X8L 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM155L81H472KA37JTR-ND - DigiKey
Thief River Falls, MN, United States
4700pF ±10% 50V Ceramic Capacitor X8L 0402 (1005 Metric)

4700pF ±10% 50V Ceramic Capacitor X8L 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM155L81H472KA37JDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4700PF 50V X8L 0402

CAP CER 4700PF 50V X8L 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GCM155L81H472KA37JCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4700PF 50V X8L 0402

CAP CER 4700PF 50V X8L 0402

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GCM155L81H472KA37J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GCM155L81H472KA37J
Capacitors - Ceramic Capacitors GCM155L81H472KA37J
CAP CER 4700PF 50V X8L 0402

CAP CER 4700PF 50V X8L 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GCM155L81H472KA37JTR-ND 490-GCM155L81H472KA37JDKR-ND GCM155L81H472KA37J
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - 0603J0100120GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details