CAP CER 3300PF 50V X8L 0402
CAP CER 3300PF 50V X8L 0402
CAP CER 3300PF 50V X8L 0402
CAP CER 3300PF 50V X8L 0402
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GCM155L81H332KA37DTR-ND | 490-GCM155L81H332KA37DDKR-ND | GCM155L81H332KA37D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | Automotive | Automotive | Automotive; Automotive |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |