Murata Electronics Ceramic Capacitors GCM155L81E104KE02D

Description
0.1µF ±10% 25V Ceramic Capacitor X8L 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 25V Ceramic Capacitor X8L 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-18203-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-18203-1-ND
Ceramic Capacitors 490-18203-1-ND
0.1µF ±10% 25V Ceramic Capacitor X8L 0402 (1005 Metric)

0.1µF ±10% 25V Ceramic Capacitor X8L 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-18203-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-18203-6-ND
Ceramic Capacitors 490-18203-6-ND
0.1µF ±10% 25V Ceramic Capacitor X8L 0402 (1005 Metric)

0.1µF ±10% 25V Ceramic Capacitor X8L 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-18203-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-18203-2-ND
Ceramic Capacitors 490-18203-2-ND
0.1µF ±10% 25V Ceramic Capacitor X8L 0402 (1005 Metric)

0.1µF ±10% 25V Ceramic Capacitor X8L 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCM155L81E104KE02D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM155L81E104KE02D
Ceramic Capacitors GCM155L81E104KE02D
CAP CER 0.1UF 25V X8L 0402

CAP CER 0.1UF 25V X8L 0402

Supplier's Site Datasheet
Cap, Aec-Q200, 0.1Uf, 25V, Mlcc, 0402 Rohs Compliant Murata - 03AJ1402 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.1Uf, 25V, Mlcc, 0402 Rohs Compliant Murata
03AJ1402
Cap, Aec-Q200, 0.1Uf, 25V, Mlcc, 0402 Rohs Compliant Murata 03AJ1402
CAP, AEC-Q200, 0.1UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.1UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, Aec-Q200, 0.1Uf, 25V, Mlcc, 0402 Rohs Compliant Murata - 92AH4632 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.1Uf, 25V, Mlcc, 0402 Rohs Compliant Murata
92AH4632
Cap, Aec-Q200, 0.1Uf, 25V, Mlcc, 0402 Rohs Compliant Murata 92AH4632
CAP, AEC-Q200, 0.1UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.1UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-18203-1-ND 490-18203-6-ND GCM155L81E104KE02D 03AJ1402
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.1Uf, 25V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0105P60BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Capacitor, Ceramic;0.033uF;Multilayer;Radial;50WVDC;10%;X7R;0.09In.T;0.19In.L;0 - 70186299 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details