Murata Power Solutions Ceramic Capacitors GCM155C71A684KE38D

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM155C71A684KE38DTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - 490-GCM155C71A684KE38DCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - 490-GCM155C71A684KE38DDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Power Supplies - External/Internal (Off-Board) - Power over Ethernet (PoE) -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - Power over Ethernet (PoE)
Power Supplies - External/Internal (Off-Board) - Power over Ethernet (PoE)
Manufacturer: AMIS Category: Power Supplies - External/Internal (Off-Board) - Power over Ethernet (PoE) Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance (+ or -): 5% Voltage - Rated: 15000V (15kV) Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Ratings: Y3

Manufacturer: AMIS
Category: Power Supplies - External/Internal (Off-Board) - Power over Ethernet (PoE)
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance (+ or -): 5%
Voltage - Rated: 15000V (15kV)
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
Ratings: Y3

Buy Now Datasheet
Singapore, Singapore
0.68UF 10V Capacitor
60-GCM155C71A684KE38D
0.68UF 10V Capacitor 60-GCM155C71A684KE38D
CAP CER 0.68UF 10V X7S 0402 Product overview: GCM155C71A684KE38D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155C71A684KE38 D can be used for catalog matching and distributor lookup.

CAP CER 0.68UF 10V X7S 0402 Product overview: GCM155C71A684KE38D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155C71A684KE38D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap Auto-grade 0.68UF 10VDC C0G 10% SMD 0402 - 535-GCM155C71A684KE38D - Utmel Electronic Limited
Hong Kong, China
Cap Auto-grade 0.68UF 10VDC C0G 10% SMD 0402
535-GCM155C71A684KE38D
Cap Auto-grade 0.68UF 10VDC C0G 10% SMD 0402 535-GCM155C71A684KE38D
Cap Auto-grade 0.68UF 10VDC C0G 10% SMD 0402

Cap Auto-grade 0.68UF 10VDC C0G 10% SMD 0402

Supplier's Site
Ceramic Capacitors - GCM155C71A684KE38D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM155C71A684KE38D
Ceramic Capacitors GCM155C71A684KE38D
CAP CER

CAP CER

Supplier's Site
Cap, Aec-Q200, 0.68Uf, 10V, Mlcc, 0402 Rohs Compliant Murata - 64AJ4201 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.68Uf, 10V, Mlcc, 0402 Rohs Compliant Murata
64AJ4201
Cap, Aec-Q200, 0.68Uf, 10V, Mlcc, 0402 Rohs Compliant Murata 64AJ4201
CAP, AEC-Q200, 0.68UF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.68UF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCM155C71A684KE38DTR-ND 490-GCM155C71A684KE38DDKR-ND 60-GCM155C71A684KE38D 535-GCM155C71A684KE38D GCM155C71A684KE38D 64AJ4201
Product Name Ceramic Capacitors Ceramic Capacitors Power Supplies - External/Internal (Off-Board) - Power over Ethernet (PoE) 0.68UF 10V Capacitor Cap Auto-grade 0.68UF 10VDC C0G 10% SMD 0402 Ceramic Capacitors Cap, Aec-Q200, 0.68Uf, 10V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF 0.2200 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPR102KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11CF0R3B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details