Murata Electronics Ceramic Capacitors GCM155C71A474KE36D

Description
0.47µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14427-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14427-1-ND
Ceramic Capacitors 490-14427-1-ND
0.47µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

0.47µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14427-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14427-6-ND
Ceramic Capacitors 490-14427-6-ND
0.47µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

0.47µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14427-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14427-2-ND
Ceramic Capacitors 490-14427-2-ND
0.47µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

0.47µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1120590-GCM155C71A474KE36D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1120590-GCM155C71A474KE36D
Capacitors - Ceramic Capacitors 1120590-GCM155C71A474KE36D
Win Source Part Number: 1120590-GCM155C71A47 4KE36D Category: Capacitors>Ceramic Capacitors Series: GCM Package: Tape & Reel Applications: Automotive Standard Package: 10,000 Capacitance: 0.47 µF Tolerance: ±10% Voltage - Rated: 10V Temperature Coefficient: X7S Ratings: AEC-Q200 Thickness (Max): 0.024" (0.60mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): GCM155C71A474KE36D.; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-14427-2,490-1442 7-1,490-14427-6 Base Product Number: GCM155C71A

Win Source Part Number: 1120590-GCM155C71A474KE36D
Category: Capacitors>Ceramic Capacitors
Series: GCM
Package: Tape & Reel
Applications: Automotive
Standard Package: 10,000
Capacitance: 0.47 µF
Tolerance: ±10%
Voltage - Rated: 10V
Temperature Coefficient: X7S
Ratings: AEC-Q200
Thickness (Max): 0.024" (0.60mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): GCM155C71A474KE36D.;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-14427-2,490-14427-1,490-14427-6
Base Product Number: GCM155C71A

Buy Now Datasheet
Singapore, Singapore
0.47UF 10V Capacitor
60-GCM155C71A474KE36D
0.47UF 10V Capacitor 60-GCM155C71A474KE36D
CAP CER 0.47UF 10V X7S 0402 Product overview: GCM155C71A474KE36D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155C71A474KE36 D can be used for catalog matching and distributor lookup.

CAP CER 0.47UF 10V X7S 0402 Product overview: GCM155C71A474KE36D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155C71A474KE36D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2477822P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477822P
MLCCs - Multilayer Ceramic Capacitors 2477822P
Murata GCM155C71A474KE36D

Murata GCM155C71A474KE36D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477821 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477821
MLCCs - Multilayer Ceramic Capacitors 2477821
Murata GCM155C71A474KE36D

Murata GCM155C71A474KE36D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477822 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477822
MLCCs - Multilayer Ceramic Capacitors 2477822
Murata GCM155C71A474KE36D

Murata GCM155C71A474KE36D

Supplier's Site
Ceramic Capacitors - GCM155C71A474KE36D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM155C71A474KE36D
Ceramic Capacitors GCM155C71A474KE36D
CAP CER 0.47UF 10V X7S 0402

CAP CER 0.47UF 10V X7S 0402

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM155C71A474KE36D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM155C71A474KE36D
10V 470nF X7S ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 470nF X7S ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, Aec-Q200, 0.47Uf, 10V, Mlcc, 0402 Rohs Compliant Murata - 92AH4629 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.47Uf, 10V, Mlcc, 0402 Rohs Compliant Murata
92AH4629
Cap, Aec-Q200, 0.47Uf, 10V, Mlcc, 0402 Rohs Compliant Murata 92AH4629
CAP, AEC-Q200, 0.47UF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.47UF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, Aec-Q200, 0.47Uf, 10V, Mlcc, 0402 Rohs Compliant Murata - 03AJ1400 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.47Uf, 10V, Mlcc, 0402 Rohs Compliant Murata
03AJ1400
Cap, Aec-Q200, 0.47Uf, 10V, Mlcc, 0402 Rohs Compliant Murata 03AJ1400
CAP, AEC-Q200, 0.47UF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.47UF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-14427-1-ND 490-14427-6-ND 1120590-GCM155C71A474KE36D 60-GCM155C71A474KE36D 2477822P GCM155C71A474KE36D GCM155C71A474KE36D 92AH4629
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 0.47UF 10V Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, Aec-Q200, 0.47Uf, 10V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Film Capacitors - 2002-105MWR250K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
4 suppliers