Murata Electronics Capacitors - Ceramic Capacitors GCM155C71A105ME38D

Description
Win Source Part Number: 1060529-GCM155C71A10 5ME38D Category: Capacitors>Ceramic Capacitors Series: GCM Package: Tape & Reel Applications: Automotive Standard Package: 10,000 Capacitance: 1 µF Tolerance: ±20% Voltage - Rated: 10V Temperature Coefficient: X7S Ratings: AEC-Q200 Thickness (Max): 0.028" (0.70mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-18202-2,490-1820 2-6,490-18202-1 Base Product Number: GCM155C71A
Request a Quote Datasheet
Description
Win Source Part Number: 1060529-GCM155C71A10 5ME38D Category: Capacitors>Ceramic Capacitors Series: GCM Package: Tape & Reel Applications: Automotive Standard Package: 10,000 Capacitance: 1 µF Tolerance: ±20% Voltage - Rated: 10V Temperature Coefficient: X7S Ratings: AEC-Q200 Thickness (Max): 0.028" (0.70mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-18202-2,490-1820 2-6,490-18202-1 Base Product Number: GCM155C71A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1060529-GCM155C71A105ME38D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1060529-GCM155C71A105ME38D
Capacitors - Ceramic Capacitors 1060529-GCM155C71A105ME38D
Win Source Part Number: 1060529-GCM155C71A10 5ME38D Category: Capacitors>Ceramic Capacitors Series: GCM Package: Tape & Reel Applications: Automotive Standard Package: 10,000 Capacitance: 1 µF Tolerance: ±20% Voltage - Rated: 10V Temperature Coefficient: X7S Ratings: AEC-Q200 Thickness (Max): 0.028" (0.70mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-18202-2,490-1820 2-6,490-18202-1 Base Product Number: GCM155C71A

Win Source Part Number: 1060529-GCM155C71A105ME38D
Category: Capacitors>Ceramic Capacitors
Series: GCM
Package: Tape & Reel
Applications: Automotive
Standard Package: 10,000
Capacitance: 1 µF
Tolerance: ±20%
Voltage - Rated: 10V
Temperature Coefficient: X7S
Ratings: AEC-Q200
Thickness (Max): 0.028" (0.70mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-18202-2,490-18202-6,490-18202-1
Base Product Number: GCM155C71A

Buy Now Datasheet
Ceramic Capacitors - 490-18202-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-18202-1-ND
Ceramic Capacitors 490-18202-1-ND
1µF ±20% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

1µF ±20% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-18202-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-18202-6-ND
Ceramic Capacitors 490-18202-6-ND
1µF ±20% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

1µF ±20% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-18202-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-18202-2-ND
Ceramic Capacitors 490-18202-2-ND
1µF ±20% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

1µF ±20% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
1UF 10V Capacitor
60-GCM155C71A105ME38D
1UF 10V Capacitor 60-GCM155C71A105ME38D
CAP CER 1UF 10V X7S 0402 Product overview: GCM155C71A105ME38D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155C71A105ME38 D can be used for catalog matching and distributor lookup.

CAP CER 1UF 10V X7S 0402 Product overview: GCM155C71A105ME38D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155C71A105ME38D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Aec-Q200, 1Uf, 10V, Mlcc, 0402 Rohs Compliant Murata - 92AH4628 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1Uf, 10V, Mlcc, 0402 Rohs Compliant Murata
92AH4628
Cap, Aec-Q200, 1Uf, 10V, Mlcc, 0402 Rohs Compliant Murata 92AH4628
CAP, AEC-Q200, 1UF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 1UF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, Aec-Q200, 1Uf, 10V, Mlcc, 0402 Rohs Compliant Murata - 03AJ1399 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1Uf, 10V, Mlcc, 0402 Rohs Compliant Murata
03AJ1399
Cap, Aec-Q200, 1Uf, 10V, Mlcc, 0402 Rohs Compliant Murata 03AJ1399
CAP, AEC-Q200, 1UF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 1UF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GCM155C71A105ME38D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM155C71A105ME38D
Ceramic Capacitors GCM155C71A105ME38D
CAP CER 1UF 10V X7S 0402

CAP CER 1UF 10V X7S 0402

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM155C71A105ME38D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM155C71A105ME38D
10V 1uF X7S ±20% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 1uF X7S ±20% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1060529-GCM155C71A105ME38D 490-18202-1-ND 490-18202-6-ND 60-GCM155C71A105ME38D 92AH4628 GCM155C71A105ME38D GCM155C71A105ME38D
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 1UF 10V Capacitor Cap, Aec-Q200, 1Uf, 10V, Mlcc, 0402 Rohs Compliant Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Film Capacitors - 113308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details