Murata Electronics Ceramic Capacitors - GCM155C71A105KE38D GCM155C71A105KE38D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 850967-GCM155C71A105 KE38D Series: GCM Features: 1 µF Ceramic Capacitor Package: Reel - TR Family Name: GCM155C71A Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-13409-6, 490-13409-1, 490-13409-2
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 850967-GCM155C71A105 KE38D Series: GCM Features: 1 µF Ceramic Capacitor Package: Reel - TR Family Name: GCM155C71A Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-13409-6, 490-13409-1, 490-13409-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GCM155C71A105KE38D - 850967-GCM155C71A105KE38D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM155C71A105KE38D
850967-GCM155C71A105KE38D
Ceramic Capacitors - GCM155C71A105KE38D 850967-GCM155C71A105KE38D
Manufacturer: Murata Electronics North America Win Source Part Number: 850967-GCM155C71A105 KE38D Series: GCM Features: 1 µF Ceramic Capacitor Package: Reel - TR Family Name: GCM155C71A Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-13409-6, 490-13409-1, 490-13409-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 850967-GCM155C71A105KE38D
Series: GCM
Features: 1 µF Ceramic Capacitor
Package: Reel - TR
Family Name: GCM155C71A
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-13409-6, 490-13409-1, 490-13409-2

Buy Now Datasheet
Ceramic Capacitors - 490-13409-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13409-2-ND
Ceramic Capacitors 490-13409-2-ND
1µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

1µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13409-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13409-6-ND
Ceramic Capacitors 490-13409-6-ND
1µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

1µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13409-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13409-1-ND
Ceramic Capacitors 490-13409-1-ND
1µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

1µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
1UF 10V Capacitor
60-GCM155C71A105KE38D
1UF 10V Capacitor 60-GCM155C71A105KE38D
CAP CER 1UF 10V X7S 0402 Product overview: GCM155C71A105KE38D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155C71A105KE38 D can be used for catalog matching and distributor lookup.

CAP CER 1UF 10V X7S 0402 Product overview: GCM155C71A105KE38D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155C71A105KE38D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GCM155C71A105KE38D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM155C71A105KE38D
Ceramic Capacitors GCM155C71A105KE38D
CAP CER 1UF 10V X7S 0402

CAP CER 1UF 10V X7S 0402

Supplier's Site Datasheet
Cap, Aec-Q200, 1Uf, 10V, Mlcc, 0402 Rohs Compliant Murata - 03AJ1398 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1Uf, 10V, Mlcc, 0402 Rohs Compliant Murata
03AJ1398
Cap, Aec-Q200, 1Uf, 10V, Mlcc, 0402 Rohs Compliant Murata 03AJ1398
CAP, AEC-Q200, 1UF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 1UF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, Aec-Q200, 1Uf, 10V, Mlcc, 0402 Rohs Compliant Murata - 92AH4627 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1Uf, 10V, Mlcc, 0402 Rohs Compliant Murata
92AH4627
Cap, Aec-Q200, 1Uf, 10V, Mlcc, 0402 Rohs Compliant Murata 92AH4627
CAP, AEC-Q200, 1UF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 1UF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM155C71A105KE38D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM155C71A105KE38D
10V 1uF X7S ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 1uF X7S ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 850967-GCM155C71A105KE38D 490-13409-2-ND 490-13409-6-ND 60-GCM155C71A105KE38D GCM155C71A105KE38D 03AJ1398 GCM155C71A105KE38D
Product Name Ceramic Capacitors - GCM155C71A105KE38D Ceramic Capacitors Ceramic Capacitors 1UF 10V Capacitor Ceramic Capacitors Cap, Aec-Q200, 1Uf, 10V, Mlcc, 0402 Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 104MSR630KSA02 - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0504N220J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details