Murata Electronics Ceramic Capacitors GCM1555G1H471JA16D

Description
470pF ±5% 50V Ceramic Capacitor X8G 0402 (1005 Metric)
Request a Quote Datasheet
Description
470pF ±5% 50V Ceramic Capacitor X8G 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM1555G1H471JA16DTR-ND - DigiKey
Thief River Falls, MN, United States
470pF ±5% 50V Ceramic Capacitor X8G 0402 (1005 Metric)

470pF ±5% 50V Ceramic Capacitor X8G 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1555G1H471JA16DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 470PF 50V X8G 0402

CAP CER 470PF 50V X8G 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1555G1H471JA16DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 470PF 50V X8G 0402

CAP CER 470PF 50V X8G 0402

Buy Now Datasheet
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT - GCM1555G1H471JA16D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM1555G1H471JA16D
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM1555G1H471JA16D
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GCM1555G1H471JA16DTR-ND 490-GCM1555G1H471JA16DDKR-ND GCM1555G1H471JA16D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701079 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details