Murata Electronics Ceramic Capacitors GCM1555G1H330FA16D

Description
33pF ±1% 50V Ceramic Capacitor X8G 0402 (1005 Metric)
Request a Quote Datasheet
Description
33pF ±1% 50V Ceramic Capacitor X8G 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM1555G1H330FA16DTR-ND - DigiKey
Thief River Falls, MN, United States
33pF ±1% 50V Ceramic Capacitor X8G 0402 (1005 Metric)

33pF ±1% 50V Ceramic Capacitor X8G 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1555G1H330FA16DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 33PF 50V X8G 0402

CAP CER 33PF 50V X8G 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1555G1H330FA16DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 33PF 50V X8G 0402

CAP CER 33PF 50V X8G 0402

Buy Now Datasheet
Capacitors - Ceramic Capacitors GCM1555G1H330FA16D
CAP CER 33PF 50V X8G 0402

CAP CER 33PF 50V X8G 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GCM1555G1H330FA16DTR-ND 490-GCM1555G1H330FA16DDKR-ND GCM1555G1H330FA16D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1701327 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details