Murata Electronics Ceramic Capacitors GCM1555G1H301FA16D

Description
300pF ±1% 50V Ceramic Capacitor X8G 0402 (1005 Metric)
Request a Quote Datasheet
Description
300pF ±1% 50V Ceramic Capacitor X8G 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM1555G1H301FA16DTR-ND - DigiKey
Thief River Falls, MN, United States
300pF ±1% 50V Ceramic Capacitor X8G 0402 (1005 Metric)

300pF ±1% 50V Ceramic Capacitor X8G 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1555G1H301FA16DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 300PF 50V X8G 0402

CAP CER 300PF 50V X8G 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1555G1H301FA16DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 300PF 50V X8G 0402

CAP CER 300PF 50V X8G 0402

Buy Now Datasheet
Ceramic Capacitors - GCM1555G1H301FA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1555G1H301FA16D
Ceramic Capacitors GCM1555G1H301FA16D
CAP CER 300PF 50V X8G 0402

CAP CER 300PF 50V X8G 0402

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GCM1555G1H301FA16D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GCM1555G1H301FA16D
Capacitors - Ceramic Capacitors GCM1555G1H301FA16D
CAP CER 300PF 50V X8G 0402

CAP CER 300PF 50V X8G 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCM1555G1H301FA16DTR-ND 490-GCM1555G1H301FA16DDKR-ND GCM1555G1H301FA16D GCM1555G1H301FA16D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050522000331FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details