Manufacturer: AMIS
Category: Magnetics - Transformer, Inductor Components - Bobbins (Coil Formers), Mounts, Hardware
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Operating Temperature: -40°C ~ 85°C
Applications: Telecom
Mounting Type: Fixed
Package / Case: 4-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Thickness (Max): 0.022" (0.56mm)
| Win Source Electronics | |
|---|---|
| Product Category | Transformers |
| Product Name | Magnetics - Transformer, Inductor Components - Bobbins (Coil Formers), Mounts, Hardware |
| Category | Signal |