Murata Electronics Ceramic Capacitors GCM1555C2A221JE02D

Description
CAP CER 220PF 100V C0G 0402
Request a Quote Datasheet
Description
CAP CER 220PF 100V C0G 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM1555C2A221JE02DTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 220PF 100V C0G 0402

CAP CER 220PF 100V C0G 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1555C2A221JE02DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 220PF 100V C0G 0402

CAP CER 220PF 100V C0G 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1555C2A221JE02DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 220PF 100V C0G 0402

CAP CER 220PF 100V C0G 0402

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-GCM1555C2A221JE02DTR-ND 490-GCM1555C2A221JE02DDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;0.033uF;Multilayer;Radial;50WVDC;10%;X7R;0.09In.T;0.19In.L;0 - 70186299 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504N101G101NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers