Murata Electronics Ceramic Capacitors GCM1555C1H8R2DA16J

Description
8.2pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
8.2pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GCM1555C1H8R2DA16J-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GCM1555C1H8R2DA16J-ND
Ceramic Capacitors GCM1555C1H8R2DA16J-ND
8.2pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

8.2pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GCM1555C1H8R2DA16J
CAP CER 8.2PF 50V C0G/NP0 0402

CAP CER 8.2PF 50V C0G/NP0 0402

Supplier's Site
Ceramic Capacitors - GCM1555C1H8R2DA16J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1555C1H8R2DA16J
Ceramic Capacitors GCM1555C1H8R2DA16J
CAP CER 8.2PF 50V C0G/NP0 0402

CAP CER 8.2PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number GCM1555C1H8R2DA16J-ND GCM1555C1H8R2DA16J GCM1555C1H8R2DA16J
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Ceramic Capacitors - 1763-1163-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details