Murata Electronics 8.2PF 50V Capacitor GCM1555C1H8R2CA16D

Description
CAP CER 8.2PF 50V C0G/NP0 0402 Product overview: GCM1555C1H8R2CA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8.2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H8R2CA16 D can be used for catalog matching and distributor lookup.
Request a Quote
Description
CAP CER 8.2PF 50V C0G/NP0 0402 Product overview: GCM1555C1H8R2CA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8.2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H8R2CA16 D can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata GCM1555C1H8R2CA16# is a multi-layer ceramic capacitor (MLCC) with a capacitance of 8.2 pF and a rated voltage of 50V DC. It is compliant with AEC-Q200 standards, making it suitable for automotive applications. The capacitor is packaged in a compact 0402 (1005M) size, with dimensions of 1.0 mm in length, 0.5 mm in width, and a thickness of 0.5 mm, all with a tolerance of ±0.05 mm. It operates effectively within a temperature range of -55°C to 125°C and features a temperature coefficient of 0±30 ppm/°C, adhering to the C0G (EIA) standard. The product is also RoHS compliant, ensuring it meets environmental regulations. The minimum order quantities vary by packaging type, with options available in paper tape formats.

Datasheet Summary
Powered by GS/AI

The Murata GCM1555C1H8R2CA16# is a multi-layer ceramic capacitor (MLCC) with a capacitance of 8.2 pF and a rated voltage of 50V DC. It is compliant with AEC-Q200 standards, making it suitable for automotive applications. The capacitor is packaged in a compact 0402 (1005M) size, with dimensions of 1.0 mm in length, 0.5 mm in width, and a thickness of 0.5 mm, all with a tolerance of ±0.05 mm. It operates effectively within a temperature range of -55°C to 125°C and features a temperature coefficient of 0±30 ppm/°C, adhering to the C0G (EIA) standard. The product is also RoHS compliant, ensuring it meets environmental regulations. The minimum order quantities vary by packaging type, with options available in paper tape formats.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8.2PF 50V Capacitor
60-GCM1555C1H8R2CA16D
8.2PF 50V Capacitor 60-GCM1555C1H8R2CA16D
CAP CER 8.2PF 50V C0G/NP0 0402 Product overview: GCM1555C1H8R2CA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8.2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H8R2CA16 D can be used for catalog matching and distributor lookup.

CAP CER 8.2PF 50V C0G/NP0 0402 Product overview: GCM1555C1H8R2CA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8.2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H8R2CA16D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors -Ceramic Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors -Ceramic Capacitors
Capacitors -Ceramic Capacitors
Manufacturer: Murata Electronics Category: Capacitors -Ceramic Capacitors Series: GCM Package: Tape & Reel (TR) /Cut Tape (CT) Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount, MLCC Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: Automotive Base Product Number: GCM1555C1H Product Status: Active

Manufacturer: Murata Electronics
Category: Capacitors -Ceramic Capacitors
Series: GCM
Package: Tape & Reel (TR) /Cut Tape (CT)
Package / Case: 0402 (1005 Metric)
Mounting Type: Surface Mount, MLCC
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Applications: Automotive
Base Product Number: GCM1555C1H
Product Status: Active

Buy Now Datasheet
Ceramic Capacitors - 490-16435-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16435-6-ND
Ceramic Capacitors 490-16435-6-ND
8.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

8.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16435-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16435-1-ND
Ceramic Capacitors 490-16435-1-ND
8.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

8.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16435-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16435-2-ND
Ceramic Capacitors 490-16435-2-ND
8.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

8.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCM1555C1H8R2CA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1555C1H8R2CA16D
Ceramic Capacitors GCM1555C1H8R2CA16D
CAP CER 8.2PF 50V C0G/NP0 0402

CAP CER 8.2PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Cap, Aec-Q200, 8.2Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 03AJ1471 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 8.2Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
03AJ1471
Cap, Aec-Q200, 8.2Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 03AJ1471
CAP, AEC-Q200, 8.2PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 8.2PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, Aec-Q200, 8.2Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH4773 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 8.2Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH4773
Cap, Aec-Q200, 8.2Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH4773
CAP, AEC-Q200, 8.2PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 8.2PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GCM1555C1H8R2CA16D 490-16435-6-ND 490-16435-1-ND GCM1555C1H8R2CA16D 03AJ1471
Product Name 8.2PF 50V Capacitor Capacitors -Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 8.2Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 8.20E-6 microF 8.20E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - M50G104J1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers