Murata Electronics Ceramic Capacitors GCM1555C1H8R0FA16D

Description
8pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
8pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM1555C1H8R0FA16DCT-ND - DigiKey
Thief River Falls, MN, United States
8pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

8pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1555C1H8R0FA16DTR-ND - DigiKey
Thief River Falls, MN, United States
8pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

8pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1555C1H8R0FA16DDKR-ND - DigiKey
Thief River Falls, MN, United States
8pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

8pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 8Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 64AJ4229 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 8Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
64AJ4229
Cap, Aec-Q200, 8Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 64AJ4229
CAP, AEC-Q200, 8PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 8PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GCM1555C1H8R0FA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1555C1H8R0FA16D
Ceramic Capacitors GCM1555C1H8R0FA16D
CAP CER 8PF 50V C0G/NP0 0402

CAP CER 8PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCM1555C1H8R0FA16DCT-ND 490-GCM1555C1H8R0FA16DDKR-ND 64AJ4229 GCM1555C1H8R0FA16D
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 8Pf, 50V, Mlcc, 0402 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Aluminum Electrolytic - 101C163U025AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers