Murata Power Solutions Ceramic Capacitors GCM1555C1H821JA16D

Description
CAP CER 820PF 50V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 820PF 50V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM1555C1H821JA16DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 820PF 50V C0G/NP0 0402

CAP CER 820PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1555C1H821JA16DTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1555C1H821JA16DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 820PF 50V C0G/NP0 0402

CAP CER 820PF 50V C0G/NP0 0402

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Logic - Parity Generators and Checkers Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance (+ or -): 5% Voltage - Rated: 1.3VDC Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance (+ or -): 5%
Voltage - Rated: 1.3VDC
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet
Singapore, Singapore
820PF 50V Capacitor
60-GCM1555C1H821JA16D
820PF 50V Capacitor 60-GCM1555C1H821JA16D
CAP CER 820PF 50V C0G/NP0 0402 Product overview: GCM1555C1H821JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H821JA16 D can be used for catalog matching and distributor lookup.

CAP CER 820PF 50V C0G/NP0 0402 Product overview: GCM1555C1H821JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H821JA16D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GCM1555C1H821JA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1555C1H821JA16D
Ceramic Capacitors GCM1555C1H821JA16D
CAP CER

CAP CER

Supplier's Site
Cap, Aec-Q200, 820Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH4777 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 820Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH4777
Cap, Aec-Q200, 820Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH4777
CAP, AEC-Q200, 820PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 820PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCM1555C1H821JA16DCT-ND 490-GCM1555C1H821JA16DDKR-ND 60-GCM1555C1H821JA16D GCM1555C1H821JA16D 92AH4777
Product Name Ceramic Capacitors Ceramic Capacitors Integrated Circuits (ICs) - Logic - Parity Generators and Checkers 820PF 50V Capacitor Ceramic Capacitors Cap, Aec-Q200, 820Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100331KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Film Capacitors - 104MPW400K-ND - DigiKey
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers